125 W Stereo/250W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP -40 to 125
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
125-W stereo, 250-W mono, 12- to 34-V, PWM input Class-D audio amplifier w/ thermal enhancement 44-HTSSOP -40 to 125 Product overview: TAS5622ADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5622ADDVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 796328-TAS5622ADDVR
Series: PurePath HD
Packaging: Reel package
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 12 V ~ 34 V
Max Output Power x Channels @ Load: 300W x 1 @ 2 Ohm; 150W x 2 @ 4 Ohm
Family Name: TAS5622A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-HTSSOP
Alternative Parts (Cross-Reference): TAS5622ADDV;
Introduction Date: May 25, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC AMP D MONO/STER 300W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 300W 44HTSSOP
Audio Amplifiers 125W St/250W Mono HD Dig-In Pwr Stage
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5622ADDVR | 296-36733-2-ND | 742-TAS5622ADDVR | 796328-TAS5622ADDVR | TAS5622ADDVR | TAS5622ADDVR | TAS5622ADDVR | TAS5622ADDVR |
| Product Name | TAS5622A 125 W Stereo/250W Mono PurePath HD Digital-Input Power Stage | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5622ADDVR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Tape and Reel | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | |||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 12 to 34 volts | 12 to 34 volts | 34 to 12 volts | 12 to 34 volts | ||||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts |