Texas Instruments Evaluation Boards - Audio Amplifiers - TAS5616PHD2EVM TAS5616PHD2EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 796327-TAS5616PHD2EV M Series: PurePath HD Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Operating Supply Voltage: 25 V ~ 50 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: TAS5616 Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm Family Name: TAS5616 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: May 05, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 796327-TAS5616PHD2EV M Series: PurePath HD Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Operating Supply Voltage: 25 V ~ 50 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: TAS5616 Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm Family Name: TAS5616 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: May 05, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Audio Amplifiers - TAS5616PHD2EVM - 796327-TAS5616PHD2EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Audio Amplifiers - TAS5616PHD2EVM
796327-TAS5616PHD2EVM
Evaluation Boards - Audio Amplifiers - TAS5616PHD2EVM 796327-TAS5616PHD2EVM
Manufacturer: Texas Instruments Win Source Part Number: 796327-TAS5616PHD2EV M Series: PurePath HD Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Operating Supply Voltage: 25 V ~ 50 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s), Power Supply Utilized IC / Part: TAS5616 Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm Family Name: TAS5616 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Introduction Date: May 05, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796327-TAS5616PHD2EVM
Series: PurePath HD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 25 V ~ 50 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: TAS5616
Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Family Name: TAS5616
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 05, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 796327-TAS5616PHD2EVM
Product Name Evaluation Boards - Audio Amplifiers - TAS5616PHD2EVM
Supply Voltage (VS) 25 to 50 volts
Unlock Full Specs
to access all available technical data