PWM input 160W Stereo (300W total) class D amplifier with integrated feedback 64-HTQFP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 300W 64HTQFP
Audio Amplifiers PWM inp 160W Stereo
IC AMP D MONO/STER 300W 64HTQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5616PHD | TAS5616PHD-ND | TAS5616PHD | TAS5616PHD | TAS5616PHD | TAS5616PHD |
| Product Name | TAS5616 PWM input 160W Stereo (300W total) class D amplifier with integrated feedback | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | |||
| Output Power | 300 watts | 300 watts | 300 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |