PWM input 160W Stereo (300W total) class D amplifier with integrated feedback 44-HSSOP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 300W 44HSSOP
Audio Amplifiers PWM inp 150W Stereo class D Amplifier
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5616DKD | 296-24655-5-ND | TAS5616DKD | TAS5616DKD | TAS5616DKD |
| Product Name | TAS5616 PWM input 160W Stereo (300W total) class D amplifier with integrated feedback | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 25 to 52.5 volts | 52.5 to 25 volts | 25 to 52.5 volts | ||
| Output Power | 300 watts | 300 watts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |