Analog input 160W Stereo (300W total) class D amplifier with integrated feedback 64-HTQFP 0 to 70
Analog input 160W Stereo (300W total) class D amplifier with integrated feedback 64-HTQFP 0 to 70 Product overview: TAS5615PHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W, 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5615PHDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 300W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers Analog input 160W
IC AMP D MONO/STER 300W 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5615PHDR | 742-TAS5615PHDR | 296-25280-2-ND | TAS5615PHDR | TAS5615PHDR | TAS5615PHDR | TAS5615PHDR |
| Product Name | TAS5615 Analog input 160W Stereo (300W total) class D amplifier with integrated feedback | 160W 300W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tape and Reel | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | |||
| Features | Thermal Shutdown Protection |