Analog input 160W Stereo (300W total) class D amplifier with integrated feedback 44-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 142578-TAS5615DKDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HSSOP
Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 25 V to 52.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Analog input 160W Stereo (300W total) class D amplifier with integrated feedback 44-HSSOP 0 to 70 Product overview: TAS5615DKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160W, 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 160W, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5615DKDR can be used for catalog matching and distributor lookup.
Audio Amplifiers Ana inp 150W Stereo class D Amplifier
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 300W 44HSSOP
IC AMP D MONO/STER 300W 44HSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5615DKDR | 142578-TAS5615DKDR | 296-24634-2-ND | 742-TAS5615DKDR | TAS5615DKDR | TAS5615DKDR | TAS5615DKDR | TAS5615DKDR |
| Product Name | TAS5615 Analog input 160W Stereo (300W total) class D amplifier with integrated feedback | Linear - Linear - Amplifiers - Audio - TAS5615DKDR | Audio Amplifiers | 160W 300W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 25 to 52.5 volts | 25 to 52.5 volts | 25 to 52.5 volts | 52.5 to 25 volts | ||||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Operation Class | Class D | Class D | Class D |