Manufacturer: Texas Instruments
Win Source Part Number: 796324-TAS5615DKD2EV
Series: PurePath HD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 25 V ~ 50 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TAS5615
Max Output Power x Channels @ Load: 300W x 1 @ 4 Ohm; 160W x 2 @ 8 Ohm
Family Name: TAS5615DKD2EVM
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 01, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796324-TAS5615DKD2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5615DKD2EVM |
| Supply Voltage (VS) | 25 to 50 volts |