Manufacturer: Texas Instruments
Win Source Part Number: 796323-TAS5614PHD2EV
Series: PurePath HD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 18 V ~ 36 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: TAS5614PHD
Max Output Power x Channels @ Load: 300W x 1 @ 2 Ohm; 150W x 2 @ 4 Ohm
Family Name: TAS5614
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 22, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796323-TAS5614PHD2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5614PHD2EVM |
| Supply Voltage (VS) | 18 to 36 volts |