150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 44-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 031876-TAS5614LADDVR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 2 Ohm; 150W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 12 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
150-W stereo, 300-W mono, 12- to 38-V, PWM input Class-D audio amplifier w/ thermal enhancement 44-HTSSOP 0 to 125 Product overview: TAS5614LADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5614LADDVR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 300W 44HTSSOP
Audio Amplifiers 150W St/300W Mono HD Dig-In Pwr Stage
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 300W 44HTSSOP
IC AMP D MONO/STER 300W 44HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TAS5614LADDVR | 031876-TAS5614LADDVR | 296-36732-2-ND | 742-TAS5614LADDVR | TAS5614LADDVR | TAS5614LADDVR | TAS5614LADDVR | TAS5614LADDVR | TAS5614LADDVR |
| Product Name | TAS5614LA 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage | Linear - Linear - Amplifiers - Audio - TAS5614LADDVR | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 44-HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Tape and Reel | 44-PowerTSSOP (0.244, 6.20mm Width) | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 12 to 38 volts | 12 to 38 volts | 38 to 12 volts | 12 to 38 volts | |||||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |