150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 64-HTQFP 0 to 70
150-W stereo, 300-W mono, 18- to 38-V supply PWM input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5614APHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5614APHDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 137523-TAS5614APHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 2 Ohm; 200W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 18 V to 38 V
Alternative Parts (Cross-Reference): TDA8954J/N1,112; TAS5613APHD; TAS5614APHDR; TAS5614APHD;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC AMP D MONO/STER 300W 64HTQFP
IC AMP D MONO/STER 300W 64HTQFP
Audio Amplifiers 150W Stereo/300W Mono PurePath
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5614APHDR | 742-TAS5614APHDR | 296-27617-2-ND | 137523-TAS5614APHDR | TAS5614APHDR | TAS5614APHDR | TAS5614APHDR | TAS5614APHDR |
| Product Name | TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5614APHDR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTQFP | Tape and Reel | 64-TQFP Exposed Pad | QFP; 64-HTQFP (14x14) | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| Bandwidth | 0.0800 MHz | |||||||
| Supply Voltage (VS) | 18 to 38 volts | 18 to 38 volts | 18 to 38 volts | 38 to 18 volts | 18 to 38 volts |