150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 44-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081345-TAS5614ADKDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 300W x 1 @ 2 Ohm; 200W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HSSOP
Dimension: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 18 V to 38 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
150-W stereo, 300-W mono, 18- to 38-V supply PWM input Class-D audio amplifier 44-HSSOP 0 to 70 Product overview: TAS5614ADKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5614ADKDR can be used for catalog matching and distributor lookup.
Audio Amplifiers 150W St/300W MONO HD Dig-In Pwr Stage
IC AMP D MONO/STER 300W 44HSSOP
IC AMP D MONO/STER 300W 44HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5614ADKDR | 081345-TAS5614ADKDR | 296-28060-2-ND | 742-TAS5614ADKDR | TAS5614ADKDR | TAS5614ADKDR | TAS5614ADKDR | TAS5614ADKDR |
| Product Name | TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage | Linear - Linear - Amplifiers - Audio - TAS5614ADKDR | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTQFP | SSOP; SOP; 44-HSSOP | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | Tape and Reel | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 18 to 38 volts | 18 to 38 volts | 38 to 18 volts | 18 to 38 volts | ||||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |