150W Stereo PurePath(TM) HD Analog-Input Power Stage 64-HTQFP 0 to 70
Audio Amp Speaker 1-CH Mono/2-CH Stereo 300W Class-D 64-Pin HTQFP EP T/R Product overview: TAS5613PHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5613PHDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 300W 64HTQFP
Audio Amplifiers 150W Stereo PurePath HD Ana-In Pwr Stage
IC AMP D MONO/STER 300W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5613PHDR | 742-TAS5613PHDR | 296-25507-2-ND | TAS5613PHDR | TAS5613PHDR | TAS5613PHDR | TAS5613PHDR |
| Product Name | TAS5613 150W Stereo PurePath(TM) HD Analog-Input Power Stage | 300W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | HTQFP EP | 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | |||
| Number of Pins | 64 | 64 | |||||
| Features | Thermal Shutdown Protection |