150W Stereo PurePath(TM) HD Analog-Input Power Stage 64-HTQFP 0 to 70
Audio Amp Speaker 1-CH Mono/2-CH Stereo 300W Class-D 64-Pin HTQFP EP Tray Product overview: TAS5613PHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5613PHD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1264117-TAS5613PHD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC AMP D MONO/STER 300W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers 150W Stereo PurePath HD Ana-In Pwr Stage
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5613PHD | 742-TAS5613PHD | TAS5613PHD-ND | 1264117-TAS5613PHD | TAS5613PHD | TAS5613PHD | TAS5613PHD |
| Product Name | TAS5613 150W Stereo PurePath(TM) HD Analog-Input Power Stage | 300W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5613PHD | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | HTQFP EP | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||||
| Number of Pins | 64 | 64 | |||||
| Features | Thermal Shutdown Protection |