125 W Stereo/250W Mono PurePath HD Digital-Input Power Stage 44-HTSSOP 0 to 125
125-W stereo, 250-W mono, 12- to 34-V supply, PWM input class-D audio amplifier 44-HTSSOP 0 to 125 Product overview: TAS5612LADDVR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5612LADDVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 031874-TAS5612LADDVR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250W x 1 @ 2 Ohm; 125W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-HTSSOP
Dimension: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Supply Voltage - Operating: 12 V to 34 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
IC AMP D MONO/STER 250W 44HTSSOP
IC AMP D MONO/STER 250W 44HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Audio Amplifiers 125W St/250W Mono HD Dig-In Pwr Stage
IC AMP D MONO/STER 250W 44HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5612LADDVR | 742-TAS5612LADDVR | 031874-TAS5612LADDVR | 296-30536-1-ND | TAS5612LADDVR | TAS5612LADDVR | TAS5612LADDVR | TAS5612LADDVR | TAS5612LADDVR |
| Product Name | TAS5612LA 125 W Stereo/250W Mono PurePath HD Digital-Input Power Stage | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5612LADDVR | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; 44-HTSSOP | "44-PowerTSSOP (0.244"", 6.20mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 44-PowerTSSOP (0.244\", 6.20mm Width) | 44-PowerTSSOP (0.244, 6.20mm Width) | ||
| RoHS Compliant | RoHS | RoHS | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage (VS) | 12 to 34 volts | 12 to 34 volts | 12 to 34 volts | 34 to 12 volts |