125 W Stereo/250W Mono PurePath? HD Digital-Input Power Stage 64-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 031873-TAS5612APHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250W x 1 @ 2 Ohm; 165W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 16 V to 34.1 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
125-W stereo, 250-W mono, 16- to 34.1-V supply, PWM input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5612APHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5612APHDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 250W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
IC AMP D MONO/STER 250W 64HTQFP
Audio Amplifiers 125W Stereo/250W Mono PurePath
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5612APHDR | 031873-TAS5612APHDR | 742-TAS5612APHDR | 296-27615-2-ND | TAS5612APHDR | TAS5612APHDR | TAS5612APHDR | TAS5612APHDR |
| Product Name | TAS5612A 125 W Stereo/250W Mono PurePath? HD Digital-Input Power Stage | Linear - Linear - Amplifiers - Audio - TAS5612APHDR | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTQFP | QFP; 64-HTQFP (14x14) | Tape and Reel | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | ||
| Supply Voltage (VS) | 16 to 34.1 volts | ? to 32.5 volts | 16 to 34.1 volts | 16 to 34.1 volts | 34.1 to 16 volts | |||
| Output Power | 250 watts | 250 watts | 250 watts | 250 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |