125 W Stereo/250W Mono PurePath? HD Digital-Input Power Stage 64-HTQFP 0 to 70
125-W stereo, 250-W mono, 16- to 34.1-V supply, PWM input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5612APHD from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5612APHD can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1323206-TAS5612APHD
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tray
Type: Class D
Features: Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Standard Package: 90
Mounting: Surface Mount
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250W x 1 @ 2Ohm; 165W x 2 @ 3Ohm
Voltage - Supply: 16V ~ 34.1V
Supplier Device Package: 64-HTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-TQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: TAS5612
RoHS Status: ROHS3 Compliant
IC AMP D MONO/STER 250W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers 125W Stereo/250W Mono PurePath
IC AMP D MONO/STER 250W 64HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5612APHD | 742-TAS5612APHD | TAS5612APHD-ND | 1323206-TAS5612APHD | TAS5612APHD | TAS5612APHD | TAS5612APHD | TAS5612APHD |
| Product Name | TAS5612A 125 W Stereo/250W Mono PurePath? HD Digital-Input Power Stage | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTQFP | Tray | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | 64-TQFP Exposed Pad | QFP; 64-TQFP Exposed Pad | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Bandwidth | 0.0800 MHz | |||||||
| Supply Voltage (VS) | 16 to 34.1 volts | 16 to 34.1 volts | 16 to 34.1 volts | 34.1 to 16 volts | 16 to 34.1 volts |