125W Stereo / 250W Mono PurePath? HD Analog-input Power Stage 64-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 132165-TAS5611PHDR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 250W x 1 @ 2 Ohm; 165W x 2 @ 3 Ohm
Family Name: TAS5611
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-HTQFP (14x14)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 16 V to 34.1 V
Alternative Parts (Cross-Reference): TAS5611DKD; TAS5611PHD;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amp Speaker 1-CH Mono/2-CH Stereo 250W Class-D 64-Pin HTQFP EP T/R Product overview: TAS5611PHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5611PHDR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 250W 64HTQFP
Audio Amplifiers 125W Stereo/250W Mono PurePath
IC AMP D MONO/STER 250W 64HTQFP
IC AMP D MONO/STER 250W 64HTQFP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5611PHDR | 132165-TAS5611PHDR | 296-25505-2-ND | 742-TAS5611PHDR | TAS5611PHDR | TAS5611PHDR | TAS5611PHDR | TAS5611PHDR | TAS5611PHDR |
| Product Name | TAS5611 125W Stereo / 250W Mono PurePath? HD Analog-input Power Stage | Linear - Linear - Amplifiers - Audio - TAS5611PHDR | Audio Amplifiers | 250W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 16 to 34.1 volts | 16 to 34.1 volts | 34.1 to 16 volts | 16 to 34.1 volts | |||||
| Output Power | 250 watts | 250 watts | 250 watts | 250 watts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Operation Class | Class D | Class D | Class D |