8-Channel HD Compatible Audio Processor with SRC and PWM Output 56-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1264106-TAS5558DCA
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Modulator
Interface: I2C, I2S
Number of Channels: 8
Family Name: TAS5558
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-HTSSOP
Alternative Parts (Cross-Reference): TAS5558DCAR;
Introduction Date: April 22, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Audio Modulator 8 Channel 56-HTSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5558DCA | 1264106-TAS5558DCA | TAS5558DCA |
| Product Name | TAS5558 8-Channel HD Compatible Audio Processor with SRC and PWM Output | Audio Special Purpose - TAS5558DCA | Audio Special Purpose |
| Standards and Certifications | RoHS |