96KHz PWM Modulator with integrated ASRC and Audio Processor 56-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1105487-TAS5548DCAR
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 56-HTSSOP
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Audio Modulator 8 Channel 56-HTSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5548DCAR | 1105487-TAS5548DCAR | TAS5548DCAR |
| Product Name | TAS5548 96KHz PWM Modulator with integrated ASRC and Audio Processor | Audio Special Purpose - TAS5548DCAR | Audio Special Purpose |
| Standards and Certifications | RoHS |