Audio Modulator 8 Channel 56-HTSSOP
IC MODULATOR 56HTSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | 296-40560-2-ND | TAS5548DCAR |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | "56-PowerTFSOP (0.240"", 6.10mm Width)" | |
| Supply Voltage | 3 to 3.6 volts |