8 Channel Digital Audio PWM Processor 64-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 899063-TAS5518PAGR
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Audio Modulator 8 Channel 64-TQFP (10x10)
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TAS5518
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Modulator 8 Channel 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5518PAGR | 899063-TAS5518PAGR | TAS5518PAGR |
| Product Name | TAS5518 8 Channel Digital Audio PWM Processor | Audio Special Purpose - TAS5518PAGR | Audio Special Purpose |
| Standards and Certifications | RoHS |