8 Channel Digital Audio PWM Processor 64-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264104-TAS5518PAG
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 64-TQFP
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Modulator
Interface: I2C, I2S
Number of Channels: 8
Family Name: TAS5518
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TAS5518PAGR; TAS5508CPAG; TAS5508CPAGR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Audio Modulator 8 Channel 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5518PAG | 1264104-TAS5518PAG | TAS5518PAG |
| Product Name | TAS5518 8 Channel Digital Audio PWM Processor | Audio Special Purpose - TAS5518PAG | Audio Special Purpose |
| Standards and Certifications | RoHS |