Texas Instruments Standard Linear and Logic Audio Control Type Texas Instruments TAS5518PAG.

Description
Audio Control Type:Digital Audio Interface; Supply Voltage Range:3V to 3.6V; Control Interface:I2C, Serial; Audio IC Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Description
Audio Control Type:Digital Audio Interface; Supply Voltage Range:3V to 3.6V; Control Interface:I2C, Serial; Audio IC Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Control Type Texas Instruments - 15AC0648 - Newark, An Avnet Company
Chicago, IL, United States
Audio Control Type Texas Instruments
15AC0648
Audio Control Type Texas Instruments 15AC0648
Audio Control Type:Digital Audio Interface; Supply Voltage Range:3V to 3.6V; Control Interface:I2C, Serial; Audio IC Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Audio Control Type:Digital Audio Interface; Supply Voltage Range:3V to 3.6V; Control Interface:I2C, Serial; Audio IC Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 15AC0648
Product Name Audio Control Type Texas Instruments
Package/Case TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
Si32280 Single-chip Dual Channel ProSLIC - Si32280 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN48
Interface ISI
View Details