8-Channel Digital Audio PWM Processor 64-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 808824-TAS5518CPAGR
Packaging: Reel
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Function: Modulator
Interface: I2C, I2S
Number of Channels: 8
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: TAS5518C
Audio Modulator 8 Channel 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5518CPAGR | 808824-TAS5518CPAGR | TAS5518CPAGR |
| Product Name | TAS5518C 8-Channel Digital Audio PWM Processor | Audio Special Purpose - TAS5518CPAGR | Audio Special Purpose |
| Standards and Certifications | RoHS |