8 Channel PWM Processor 64-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 031870-TAS5508CPAGR
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS5518PAG; TAS5518PAGR; TAS5508CPAG; TAS5508CPAGR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Audio Modulator 8 Channel 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5508CPAGR | 031870-TAS5508CPAGR | TAS5508CPAGR |
| Product Name | TAS5508C 8 Channel PWM Processor | Audio Special Purpose - TAS5508CPAGR | Audio Special Purpose |
| Standards and Certifications | RoHS |