The TAS5508C is an 8-channel digital audio PWM processor designed by Texas Instruments. It features a 64-pin TQFP package and operates within a temperature range of 0°C to 70°C. This processor is capable of handling multiple audio processing configurations, making it suitable for applications requiring complex audio signal management. It includes a digital audio processor (DAP) architecture that supports various audio signal processing functions, such as volume control, dynamic range control, and bass/treble adjustments. The device interfaces via I2C for control and configuration, allowing for flexible integration into audio systems. The TAS5508C is ideal for engineers looking for a robust solution for multi-channel audio processing in consumer electronics or professional audio applications.
8 Channel PWM Processor 64-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 129535-TAS5508CPAG
Packaging: Tray
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS5518PAG; TAS5518PAGR; TAS5508CPAG; TAS5508CPAGR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Audio Modulator 8 Channel 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5508CPAG | 129535-TAS5508CPAG | TAS5508CPAG |
| Product Name | TAS5508C 8 Channel PWM Processor | Audio Special Purpose - TAS5508CPAG | Audio Special Purpose |
| Standards and Certifications | RoHS |