8-channel digital audio PWM processor in a 64-pin TQFP package, operating from 0°C to 70°C, with TQFP (PAG) package dimensions and surface-mount mounting style. Supports I²C control, multiple audio input formats, and integrated digital audio processing functions including DRC, biquad filters, and volume control. Features programmable PWM modulation, dynamic range control, and channel configuration options.
8 Channel Digital Audio PWM Processor 64-TQFP 0 to 70
Audio Modulator 8 Channel 64-TQFP (10x10)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5508BPAGRG4 | TAS5508BPAGRG4 |
| Product Name | TAS5508B 8 Channel Digital Audio PWM Processor | Audio Special Purpose |
| Standards and Certifications | RoHS |