8 Channel Digital Audio PWM Processor 64-TQFP 0 to 70
Audio Modulator 8 Channel 64-TQFP (10x10)
IC DIGITAL AUDIO PWM 8CH 64-TQFP
| Texas Instruments | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | PWM Amplifier Chips |
| Product Number | TAS5508BPAGG4 | TAS5508BPAGG4 | 815-TAS5508BPAGG4 |
| Product Name | TAS5508B 8 Channel Digital Audio PWM Processor | Audio Special Purpose | IC DIGITAL AUDIO PWM 8CH 64-TQFP |
| Standards and Certifications | RoHS | RoHS | |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3.6 volts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |