Manufacturer: Texas Instruments
Win Source Part Number: 1264098-TAS5508APAG
Packaging: Tray
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Function: Modulator
Interface: I2C, I2S
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: TAS5508A
Manufacturer Pack Quantity: 160
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 3.6V
Audio Modulator 8 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1264098-TAS5508APAG | TAS5508APAG |
| Product Name | Audio Special Purpose - TAS5508APAG | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |