4 Channel Digital Audio PWM Processor 64-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 138120-TAS5504APAGR
Packaging: Reel - TR
Applications: Digital Audio Interfacing
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
Audio Modulator 4 Channel 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5504APAGR | 138120-TAS5504APAGR | TAS5504APAGR |
| Product Name | TAS5504A 4 Channel Digital Audio PWM Processor | Audio Special Purpose - TAS5504APAGR | Audio Special Purpose |
| Standards and Certifications | RoHS |