Texas Instruments Audio Special Purpose - TAS5504APAGG4 TAS5504APAGG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1264095-TAS5504APAGG 4 Packaging: Tray Applications: Digital Audio Interfacing Function: Modulator Interface: I2C, I2S Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TAS5504A Manufacturer Pack Quantity: 160 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1264095-TAS5504APAGG 4 Packaging: Tray Applications: Digital Audio Interfacing Function: Modulator Interface: I2C, I2S Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TAS5504A Manufacturer Pack Quantity: 160 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5504APAGG4 - 1264095-TAS5504APAGG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5504APAGG4
1264095-TAS5504APAGG4
Audio Special Purpose - TAS5504APAGG4 1264095-TAS5504APAGG4
Manufacturer: Texas Instruments Win Source Part Number: 1264095-TAS5504APAGG 4 Packaging: Tray Applications: Digital Audio Interfacing Function: Modulator Interface: I2C, I2S Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 64-TQFP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TAS5504A Manufacturer Pack Quantity: 160 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1264095-TAS5504APAGG4
Packaging: Tray
Applications: Digital Audio Interfacing
Function: Modulator
Interface: I2C, I2S
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5504A
Manufacturer Pack Quantity: 160
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V

Buy Now
Audio Special Purpose - TAS5504APAGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TAS5504APAGG4
Audio Special Purpose TAS5504APAGG4
Audio Modulator 4 Channel 64-TQFP (10x10)

Audio Modulator 4 Channel 64-TQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1264095-TAS5504APAGG4 TAS5504APAGG4
Product Name Audio Special Purpose - TAS5504APAGG4 Audio Special Purpose
Supply Voltage (VS) 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data