4 Channel Digital Audio PWM Processor 64-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264094-TAS5504APAG
Packaging: Tray
Applications: Digital Audio Interfacing
Function: Modulator
Interface: I2C, I2S
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5504A
Manufacturer Pack Quantity: 160
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V
Audio Modulator 4 Channel 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5504APAG | 1264094-TAS5504APAG | TAS5504APAG |
| Product Name | TAS5504A 4 Channel Digital Audio PWM Processor | Audio Special Purpose - TAS5504APAG | Audio Special Purpose |
| Standards and Certifications | RoHS |