The TAS5414A is a four-channel automotive digital amplifier designed for use in automotive head units and external amplifier modules, featuring single-ended analog inputs and four bridge-tied load (BTL) power outputs. It is packaged in a 36-pin PSOP3 (DKD) Power SOP package with a heat slug for enhanced thermal performance. The device operates from an 8 V to 22 V supply voltage, delivering 28 W per channel into 4 Ω at 14.4 V DC and 58 W per channel into 4 Ω at 21 V DC, with total harmonic distortion plus noise below 0.02% at 1 kHz into 4 Ω at 1 W. It includes built-in load diagnostics, overtemperature and over/undervoltage protection, cycle-by-cycle current limiting, and patented pop-and-click reduction. The device is qualified to AEC-Q100 standards and operates over an ambient temperature range of -40°C to 105°C.
4-Channel Automotive Digital Amplifiers 36-HSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1105473-TAS5414ATDKD
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class D 36-HSSOP
IC AMP CLASS D QUAD 116W 36HSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5414ATDKDRQ1G4 | 1105473-TAS5414ATDKDRQ1G4 | TAS5414ATDKDRQ1G4 | TAS5414ATDKDRQ1G4 |
| Product Name | TAS5414A 4-Channel Automotive Digital Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5414ATDKDRQ1G4 | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 8 to 22 volts | 8 to 22 volts | ||
| Output Power | 116 watts | 116 watts | 116 watts | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |