125-W Stereo Digital Amplifier Power Stage 44-HTSSOP 0 to 70 Product overview: TAS5352DDVRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5352DDVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098010-TAS5352DDVRG
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 44
Output Power: 250 W
Categories: Linear - Amplifiers - Audio
Case / Package: HTSSOP EP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 2 W
Nominal Supply Current: 7.2 mA
Dual Supply Voltage: 34.5 V
Supply Type: Triple
Max Output Power: 250 W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TAS5352DDVRG4 | 1098010-TAS5352DDVRG4 |
| Product Name | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5352DDVRG4 |
| RoHS Compliant | RoHS | RoHS |