Manufacturer: Texas Instruments
Win Source Part Number: 796316-TAS5352DDV6EV
Series: Equibit, PurePath Digital
Output Type: 6-Channel
Amplifier Type: Class D
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: TAS5352, TAS5518
Max Output Power x Channels @ Load: 268W x 1 @ 2 Ohm; 140W x 2 @ 4 Ohm
Family Name: TAS5352
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 03, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796316-TAS5352DDV6EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5352DDV6EVM |
| Output Power | 268 watts |