Manufacturer: Texas Instruments
Win Source Part Number: 796315-TAS5342LDDV6E
Series: Equibit, PurePath Digital
Output Type: 6-Channel
Amplifier Type: Class D
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: TAS5086, TAS5342L
Family Name: TAS5342
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 03, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796315-TAS5342LDDV6EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5342LDDV6EVM |
| Operation Class | Class D |