Manufacturer: Texas Instruments
Win Source Part Number: 796314-TAS5342DDV6EV
Series: Equibit, PurePath Digital
Output Type: 6-Channel
Amplifier Type: Class D
Supplied Contents: Board(s), Cable(s), Power Supply
Utilized IC / Part: TAS5342, TAS5508B
Max Output Power x Channels @ Load: 225W x 1 @ 2 Ohm; 120W x 4 @ 4 Ohm
Family Name: TAS5342
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796314-TAS5342DDV6EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5342DDV6EVM |
| Output Power | 225 watts |