315-W Mono Digital Amplifier Power Stage 36-HSSOP 0 to 70
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
Amplifier IC 1-Channel (Mono) Class D 36-HSSOP
IC AMP AUDIO PWR 400W D 36SSOP
| Texas Instruments | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5261DKDG4 | TAS5261DKDG4 | 815-TAS5261DKDG4 |
| Product Name | TAS5261 315-W Mono Digital Amplifier Power Stage | Audio Amplifiers | IC AMP AUDIO PWR 400W D 36SSOP |
| Standards and Certifications | RoHS | ||
| Package Type | HSSOP | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | SOP; SOP |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 10.8 to 13.2 volts | 12 volts | |
| Output Power | 400 watts | 315 watts |