210-W (5.1-Channel) Digital Amplifier Power Stage 44-HTSSOP 0 to 70
IC AMP AUDIO PWR 60W D 44TSSOP Product overview: TAS5186ADDVG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5186ADDVG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264070-TAS5186ADDVG
Series: PurePath Digital
Packaging: Tube
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Mounting: SMD
Output Type: 6-Channel
Operating Supply Voltage: 10.8 V ~ 13.2 V
Max Output Power x Channels @ Load: 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm
Family Name: TAS5186A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-HTSSOP
Alternative Parts (Cross-Reference): TAS5186ADDVR; TAS5186ADDVRG4;
Introduction Date: December 08, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TAS5186ADDVG4 | 742-TAS5186ADDVG4 | 1264070-TAS5186ADDVG4 |
| Product Name | TAS5186A 210-W (5.1-Channel) Digital Amplifier Power Stage | 60W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5186ADDVG4 |
| Standards and Certifications | RoHS | ||
| Package Type | HTSSOP | Rail/Tube | |
| RoHS Compliant | RoHS | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |