Manufacturer: Texas Instruments
Win Source Part Number: 796312-TAS5176DDW6EV
Series: PurePath Digital
Output Type: 6-Channel
Operating Supply Voltage: 10.8 V ~ 13.2 V
Amplifier Type: Class D
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: TAS5086, TAS5176
Max Output Power x Channels @ Load: 40W x 1 @ 6 Ohm; 30W x 2 @ 8 Ohm
Family Name: TAS5176
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 01, 1996
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796312-TAS5176DDW6EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5176DDW6EVM |
| Supply Voltage (VS) | 10.8 to 13.2 volts |