Texas Instruments TAS5152 125-W Stereo Digital Amplifier Power Stage TAS5152DKDRG4

Description
125-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
Request a Quote Datasheet
Description
125-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5152 125-W Stereo Digital Amplifier Power Stage - TAS5152DKDRG4 - Texas Instruments
Dallas, TX, United States
TAS5152 125-W Stereo Digital Amplifier Power Stage
TAS5152DKDRG4
TAS5152 125-W Stereo Digital Amplifier Power Stage TAS5152DKDRG4
125-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70

125-W Stereo Digital Amplifier Power Stage 36-HSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5152DKDRG4 - 054673-TAS5152DKDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5152DKDRG4
054673-TAS5152DKDRG4
Linear - Linear - Amplifiers - Audio - TAS5152DKDRG4 054673-TAS5152DKDRG4
Manufacturer: Texas Instruments Win Source Part Number: 054673-TAS5152DKDRG4 Packaging: Reel - TR Type: Class D Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 125W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 36-HSSOP Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: 10.8 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054673-TAS5152DKDRG4
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 125W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
125W Audio Amplifier - 742-TAS5152DKDRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125W Audio Amplifier
742-TAS5152DKDRG4
125W Audio Amplifier 742-TAS5152DKDRG4
IC AMP AUDIO PWR 125W D 36SSOP Product overview: TAS5152DKDRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5152DKDRG4 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 125W D 36SSOP Product overview: TAS5152DKDRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5152DKDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC AMP AUDIO PWR 125W D 36SSOP - 815-TAS5152DKDRG4 - Utmel Electronic Limited
Hong Kong, China
IC AMP AUDIO PWR 125W D 36SSOP
815-TAS5152DKDRG4
IC AMP AUDIO PWR 125W D 36SSOP 815-TAS5152DKDRG4
IC AMP AUDIO PWR 125W D 36SSOP

IC AMP AUDIO PWR 125W D 36SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TAS5152DKDRG4 054673-TAS5152DKDRG4 742-TAS5152DKDRG4 815-TAS5152DKDRG4
Product Name TAS5152 125-W Stereo Digital Amplifier Power Stage Linear - Linear - Amplifiers - Audio - TAS5152DKDRG4 125W Audio Amplifier IC AMP AUDIO PWR 125W D 36SSOP
Standards and Certifications RoHS
Package Type HSSOP SSOP; SOP; 36-HSSOP Tape and Reel SOP; SOP
Supply Voltage (VS) 10.8 to 13.2 volts 10.8 volts
Output Power 125 watts 240 watts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data