Manufacturer: Texas Instruments
Win Source Part Number: 081343-TAS5142DKDG4
Packaging: Tube/Rail
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-HSSOP
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10.8 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
200W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO36, GREEN, PLASTIC, HSSOP-36 Product overview: TAS5142DKDG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5142DKDG4 can be used for catalog matching and distributor lookup.
IC AMP AUDIO PWR 100W D 36SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 081343-TAS5142DKDG4 | 742-TAS5142DKDG4 | 815-TAS5142DKDG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5142DKDG4 | Dual 200W Audio Amplifier | IC AMP AUDIO PWR 100W D 36SSOP |
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 volts | |
| Output Power | 100 watts | 200 watts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class D | ||
| Package Type | SSOP; SOP; 36-HSSOP | Rail/Tube | SOP; SOP |