Manufacturer: Texas Instruments
Win Source Part Number: 796311-TAS5142DDV6EV
Series: Equibit, PurePath Digital
Output Type: 6-Channel
Operating Supply Voltage: 10.8 V ~ 13.2 V
Amplifier Type: Class D
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: TAS5086, TAS5142
Max Output Power x Channels @ Load: 100W x 2 @ 4 Ohm
Family Name: TAS5142
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796311-TAS5142DDV6EVM2 |
| Product Name | Evaluation Boards - Audio Amplifiers - TAS5142DDV6EVM2 |
| Supply Voltage (VS) | 10.8 to 13.2 volts |