Manufacturer: Texas Instruments
Win Source Part Number: 196311-TAS5100ADAPR
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Device Package: 32-HTSSOP
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 3 V ~ 3.6 V
Max Output Power x Channels @ Load: 30W x 1 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
30W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO32, PLASTIC, HTSSOP-32 Product overview: TAS5100ADAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 30W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5100ADAPR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 196311-TAS5100ADAPR | 742-TAS5100ADAPR |
| Product Name | Integrated Circuits(ICs) | Dual 30W HTSSOP Audio Amplifier |