Manufacturer: Texas Instruments
Win Source Part Number: 054663-TAS5086DBTRG4
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 38-TSSOP
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS5036AIPFC; TAS5036AIPFCR; TAS5036BPFCR; TAS5086DBTRG4;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 054663-TAS5086DBTRG4 |
| Product Name | Audio Special Purpose - TAS5086DBTRG4 |
| Supply Voltage (VS) | 3 to 3.6 volts |