Texas Instruments High-Performance Analog Audio Amplifier Evaluation Boards TAS5086-5186V6EVM

Description
TAS5086, TAS5186A PurePath Digital™ 6-Channel Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
TAS5086, TAS5186A PurePath Digital™ 6-Channel Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 296-30989-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
296-30989-ND
Audio Amplifier Evaluation Boards 296-30989-ND
TAS5086, TAS5186A PurePath Digital™ 6-Channel Output Class D Audio Amplifier Evaluation Board

TAS5086, TAS5186A PurePath Digital™ 6-Channel Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TAS5086/TAS5186A Class D 6-Channel 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm 10.8 V ~ 13.2 V 0¦C ~ 70¦C Fully Populated TAS5086 TAS5186A Board Cable Software - TAS5086-5186V6EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TAS5086/TAS5186A Class D 6-Channel 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm 10.8 V ~ 13.2 V 0¦C ~ 70¦C Fully Populated TAS5086 TAS5186A Board Cable Software
TAS5086-5186V6EVM
EVAL MODULE FOR TAS5086/TAS5186A Class D 6-Channel 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm 10.8 V ~ 13.2 V 0¦C ~ 70¦C Fully Populated TAS5086 TAS5186A Board Cable Software TAS5086-5186V6EVM
EVAL MODULE FOR TAS5086/TAS5186A Class D 6-Channel 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm 10.8 V ~ 13.2 V 0¦C ~ 70¦C Fully Populated TAS5086 TAS5186A Board Cable Software

EVAL MODULE FOR TAS5086/TAS5186A Class D 6-Channel 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm 10.8 V ~ 13.2 V 0¦C ~ 70¦C Fully Populated TAS5086 TAS5186A Board Cable Software

Supplier's Site
Evaluation Board, Tas5186A Audio; Silicon Manufacturer Texas Instruments - 18M3141 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Tas5186A Audio; Silicon Manufacturer Texas Instruments
18M3141
Evaluation Board, Tas5186A Audio; Silicon Manufacturer Texas Instruments 18M3141
EVALUATION BOARD, TAS5186A AUDIO; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TAS5086; Kit Application Type:Audio; Application Sub Type:Audio Processor; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, TAS5186A AUDIO; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TAS5086; Kit Application Type:Audio; Application Sub Type:Audio Processor; Product Range:- RoHS Compliant: Yes

Supplier's Site
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
TAS5086-5186V6EVM
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards TAS5086-5186V6EVM
EVAL MODULE FOR TAS5086/TAS5186A

EVAL MODULE FOR TAS5086/TAS5186A

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-30989-ND TAS5086-5186V6EVM 18M3141 TAS5086-5186V6EVM
Product Name Audio Amplifier Evaluation Boards EVAL MODULE FOR TAS5086/TAS5186A Class D 6-Channel 60W x 1 @ 3 Ohm; 30W x 5 @ 6 Ohm 10.8 V ~ 13.2 V 0¦C ~ 70¦C Fully Populated TAS5086 TAS5186A Board Cable Software Evaluation Board, Tas5186A Audio; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer Texas Instruments Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2305110 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
TB,ADE,CD541/542,JV - TB-02 - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - B158-H8539-G2-X-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers