Manufacturer: Texas Instruments
Win Source Part Number: 1264052-TAS5066PAGR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 64-TQFP
Specifications: 32kHz ~ 192kHz
Applications: Digital Audio Interfacing
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Modulator
Interface: I2C, I2S
Number of Channels: 6
Part Status: Obsolete(EOL)
Family Name: TAS5066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TAS5066PAG;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Audio Modulator 6 Channel 64-TQFP (10x10)
IC AUDIO PWM PROC 64TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | PWM Amplifier Chips |
| Product Number | 1264052-TAS5066PAGR | TAS5066PAGR | 815-TAS5066PAGR |
| Product Name | Audio Special Purpose - TAS5066PAGR | Audio Special Purpose | IC AUDIO PWM PROC 64TQFP |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3 volts |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| RoHS Compliant | RoHS | ||
| Package Type | QFP; 64-TQFP | QFP; 64-TQFP |