Manufacturer: Texas Instruments
Win Source Part Number: 136011-TAS5066PAG
Packaging: Tray
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TAS5066PAGR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Audio Modulator 6 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 136011-TAS5066PAG | TAS5066PAG |
| Product Name | Audio Special Purpose - TAS5066PAG | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |