Manufacturer: Texas Instruments
Win Source Part Number: 899057-TAS5036BPFCR
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Audio Modulator 6 Channel 80-TQFP (12x12)
Package: Reel - TR
Package: 80-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TAS503
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio Modulator 6 Channel 80-TQFP (12x12)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 899057-TAS5036BPFCR | TAS5036BPFCR |
| Product Name | Audio Special Purpose - TAS5036BPFCR | Audio Special Purpose |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |