Manufacturer: Texas Instruments
Win Source Part Number: 124118-TAS5036APFC
Packaging: Tray
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-TQFP (12x12)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Audio Modulator 6 Channel 80-TQFP (12x12)
IC PWM PROC DGTL AUD 6CH 80-TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | PWM Amplifier Chips |
| Product Number | 124118-TAS5036APFC | TAS5036APFC | 815-TAS5036APFC |
| Product Name | Audio Special Purpose - TAS5036APFC | Audio Special Purpose | IC PWM PROC DGTL AUD 6CH 80-TQFP |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3 volts |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 80-TQFP (12x12) | QFP; 80-TQFP | QFP; 80-TQFP |
| RoHS Compliant | RoHS |